Vishay Precision Group Automotive 125mW 150V Resistor CRCW080530K0FKEA

Description
0805 Thick Film Resistor, 30kR, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW080530K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080530K0FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 Thick Film Resistor, 30kR, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW080530K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080530K0FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 125mW 150V Resistor - 52-CRCW080530K0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 125mW 150V Resistor
52-CRCW080530K0FKEA
Automotive 125mW 150V Resistor 52-CRCW080530K0FKEA
0805 Thick Film Resistor, 30kR, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW080530K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080530K0FKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 30kR, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW080530K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080530K0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-30.0KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.0KCTR-ND
Chip Resistor - Surface Mount 541-30.0KCTR-ND
30 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

30 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.0KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.0KCDKR-ND
Chip Resistor - Surface Mount 541-30.0KCDKR-ND
30 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

30 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.0KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.0KCCT-ND
Chip Resistor - Surface Mount 541-30.0KCCT-ND
30 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

30 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 30Kohms 1% 100ppm - CRCW080530K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 30Kohms 1% 100ppm
CRCW080530K0FKEA
Thick Film Resistors - SMD 1/8watt 30Kohms 1% 100ppm CRCW080530K0FKEA
Thick Film Resistors - SMD 1/8watt 30Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 30Kohms 1% 100ppm

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW080530K0FKEA
915899-CRCW080530K0FKEA
Chip Resistor - Surface Mount - CRCW080530K0FKEA 915899-CRCW080530K0FKEA
Manufacturer: Vishay Win Source Part Number: 915899-CRCW080530K0F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 30 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: CRCW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D12/CRCW0805 100 30K 1% ET1 E3, 2266-CRCW080530K0FKE A, 541-30.0KCCT, 541-30.0KCDKR, 541-30.0KCTR

Manufacturer: Vishay
Win Source Part Number: 915899-CRCW080530K0FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 30 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: CRCW0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: D12/CRCW0805 100 30K 1% ET1 E3, 2266-CRCW080530K0FKEA, 541-30.0KCCT, 541-30.0KCDKR, 541-30.0KCTR

Buy Now Datasheet
Surface Mount Resistors - 6791263 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791263
Surface Mount Resistors 6791263
Vishay CRCW080530K0FKEA

Vishay CRCW080530K0FKEA

Supplier's Site
Surface Mount Resistors - 1694632 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694632
Surface Mount Resistors 1694632
Vishay CRCW080530K0FKEA

Vishay CRCW080530K0FKEA

Supplier's Site
Surface Mount Resistors - 1825396 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825396
Surface Mount Resistors 1825396
Vishay CRCW080530K0FKEA

Vishay CRCW080530K0FKEA

Supplier's Site
Res, Thick Film, 30K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4455 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4455
Res, Thick Film, 30K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4455
RES, THICK FILM, 30K, 1%, 0.125W, 0805, REEL; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 30K, 1%, 0.125W, 0805, REEL; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 30K, 1%, 0.125W, 0805; Resistance Vishay - 53K0136 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K, 1%, 0.125W, 0805; Resistance Vishay
53K0136
Res, Thick Film, 30K, 1%, 0.125W, 0805; Resistance Vishay 53K0136
RES, THICK FILM, 30K, 1%, 0.125W, 0805; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 30K, 1%, 0.125W, 0805; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5483 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5483
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5483
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 30 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 30 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW080530K0FKEA 541-30.0KCTR-ND CRCW080530K0FKEA 915899-CRCW080530K0FKEA 6791263 1825396 42K4455 53K0136 61M5483
Product Name Automotive 125mW 150V Resistor Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 30Kohms 1% 100ppm Chip Resistor - Surface Mount - CRCW080530K0FKEA Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 30K, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 30K, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 30000 ohms 30000 ohms 30000 ohms 30000 ohms 30000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD134GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details