Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:309ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0805309RFKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:309ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:309ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:309ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0805309RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:309ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0805309RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:309ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0805309RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:309ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:309ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - 541-309CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-309CCT-ND
Chip Resistor - Surface Mount 541-309CCT-ND
309 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

309 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-309CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-309CTR-ND
Chip Resistor - Surface Mount 541-309CTR-ND
309 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

309 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-309CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-309CDKR-ND
Chip Resistor - Surface Mount 541-309CDKR-ND
309 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

309 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 309R, 1%, 0.125W, 0805; Resistance Vishay - 53K0148 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 309R, 1%, 0.125W, 0805; Resistance Vishay
53K0148
Res, Thick Film, 309R, 1%, 0.125W, 0805; Resistance Vishay 53K0148
RES, THICK FILM, 309R, 1%, 0.125W, 0805; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 309R, 1%, 0.125W, 0805; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 309R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4465 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 309R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4465
Res, Thick Film, 309R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4465
RES, THICK FILM, 309R, 1%, 0.125W, 0805, REEL; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 309R, 1%, 0.125W, 0805, REEL; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0805309RFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0805309RFKEA
Resistors - Chip Resistor - Surface Mount CRCW0805309RFKEA
RES SMD 309 OHM 1% 1/8W 0805

RES SMD 309 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0805309RFKEA 541-309CCT-ND 53K0148 42K4465 CRCW0805309RFKEA
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:309ohm; Resistance Tolerance:+/- 1%; Power Rating:... Chip Resistor - Surface Mount Res, Thick Film, 309R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 309R, 1%, 0.125W, 0805, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 309 ohms 309 ohms 309 ohms 309 ohms 309 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers