Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:300ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0805300RFKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:300ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:300ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:300ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0805300RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:300ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0805300RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:300ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0805300RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:300ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:300ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Surface Mount Resistors - 6791257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791257
Surface Mount Resistors 6791257
Vishay CRCW0805300RFKEA

Vishay CRCW0805300RFKEA

Supplier's Site
Surface Mount Resistors - 1825337 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825337
Surface Mount Resistors 1825337
Vishay CRCW0805300RFKEA

Vishay CRCW0805300RFKEA

Supplier's Site
Surface Mount Resistors - 1694630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694630
Surface Mount Resistors 1694630
Vishay CRCW0805300RFKEA

Vishay CRCW0805300RFKEA

Supplier's Site
SMD 125mW Resistor - 52-CRCW0805300RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW Resistor
52-CRCW0805300RFKEA
SMD 125mW Resistor 52-CRCW0805300RFKEA
0805 300R 1% 125mW Thick Film SMD Resistor Product overview: CRCW0805300RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805300RFKEA can be used for catalog matching and distributor lookup.

0805 300R 1% 125mW Thick Film SMD Resistor Product overview: CRCW0805300RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805300RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-300CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-300CTR-ND
Chip Resistor - Surface Mount 541-300CTR-ND
300 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

300 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-300CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-300CCT-ND
Chip Resistor - Surface Mount 541-300CCT-ND
300 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

300 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-300CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-300CDKR-ND
Chip Resistor - Surface Mount 541-300CDKR-ND
300 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

300 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 300R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4461 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 300R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4461
Res, Thick Film, 300R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4461
RES, THICK FILM, 300R, 1%, 0.125W, 0805, REEL; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 300R, 1%, 0.125W, 0805, REEL; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 300R, 1%, 0.125W, 0805; Resistance Vishay - 53K0144 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 300R, 1%, 0.125W, 0805; Resistance Vishay
53K0144
Res, Thick Film, 300R, 1%, 0.125W, 0805; Resistance Vishay 53K0144
RES, THICK FILM, 300R, 1%, 0.125W, 0805; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 300R, 1%, 0.125W, 0805; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805300RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805300RFKEA
Chip Resistor - Surface Mount CRCW0805300RFKEA
RES SMD 300 OHM 1% 1/8W 0805

RES SMD 300 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW0805300RFKEA 6791257 1825337 52-CRCW0805300RFKEA 541-300CTR-ND 42K4461 53K0144 CRCW0805300RFKEA
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:300ohm; Resistance Tolerance:+/- 1%; Power Rating:... Surface Mount Resistors Surface Mount Resistors SMD 125mW Resistor Chip Resistor - Surface Mount Res, Thick Film, 300R, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 300R, 1%, 0.125W, 0805; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 300 ohms 300 ohms 300 ohms 300 ohms 300 ohms 300 ohms 300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers