Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 2.87ohms 1% CRCW08052R87FKEA

Description
Thick Film Resistors - SMD 1/8watt 2.87ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 2.87ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 2.87ohms 1% - CRCW08052R87FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 2.87ohms 1%
CRCW08052R87FKEA
Thick Film Resistors - SMD 1/8watt 2.87ohms 1% CRCW08052R87FKEA
Thick Film Resistors - SMD 1/8watt 2.87ohms 1%

Thick Film Resistors - SMD 1/8watt 2.87ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-2.87CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.87CCTR-ND
Chip Resistor - Surface Mount 541-2.87CCTR-ND
2.87 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.87 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08052R87FKEA 541-2.87CCTR-ND
Product Name Thick Film Resistors - SMD 1/8watt 2.87ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 2.87 ohms 2.87 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers