Vishay Intertechnology, Inc. RES 2.70 OHM 1/8W 1% 0805 SMD CRCW08052R70FNEA

Description
RES 2.70ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 2.70ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.70 OHM 1/8W 1% 0805 SMD - CRCW08052R70FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70 OHM 1/8W 1% 0805 SMD
CRCW08052R70FNEA
RES 2.70 OHM 1/8W 1% 0805 SMD CRCW08052R70FNEA
RES 2.70ohm 1/8W 1% 0805 SMD

RES 2.70ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08052R70FNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052R70FNEATR-ND
Chip Resistor - Surface Mount 541-CRCW08052R70FNEATR-ND
2.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08052R70FNEA 541-CRCW08052R70FNEATR-ND
Product Name RES 2.70 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 2.7 ohms 2.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details