Vishay Intertechnology, Inc. RES 2.49 OHM 1/8W 1% 0805 SMD CRCW08052R49FKEA

Description
RES 2.49ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 2.49ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49 OHM 1/8W 1% 0805 SMD - CRCW08052R49FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM 1/8W 1% 0805 SMD
CRCW08052R49FKEA
RES 2.49 OHM 1/8W 1% 0805 SMD CRCW08052R49FKEA
RES 2.49ohm 1/8W 1% 0805 SMD

RES 2.49ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.49CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49CCCT-ND
Chip Resistor - Surface Mount 541-2.49CCCT-ND
2.49 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.49 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.49CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49CCDKR-ND
Chip Resistor - Surface Mount 541-2.49CCDKR-ND
2.49 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.49 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.49CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49CCTR-ND
Chip Resistor - Surface Mount 541-2.49CCTR-ND
2.49 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.49 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 2R49, 1%, 0.125W, Thick Film, Smd; Resistance Vishay - 85AJ1029 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R49, 1%, 0.125W, Thick Film, Smd; Resistance Vishay
85AJ1029
Res, 2R49, 1%, 0.125W, Thick Film, Smd; Resistance Vishay 85AJ1029
RES, 2R49, 1%, 0.125W, THICK FILM, SMD; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 2R49, 1%, 0.125W, THICK FILM, SMD; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08052R49FKEA 541-2.49CCCT-ND 85AJ1029
Product Name RES 2.49 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, 2R49, 1%, 0.125W, Thick Film, Smd; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 2.49 ohms 2.49 ohms 2.49 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1132FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details