Vishay Intertechnology, Inc. RES 2.4 OHM 1/8W 5% 0805 SMD CRCW08052R40JNTA

Description
RES 2.4ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 2.4ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4 OHM 1/8W 5% 0805 SMD - CRCW08052R40JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4 OHM 1/8W 5% 0805 SMD
CRCW08052R40JNTA
RES 2.4 OHM 1/8W 5% 0805 SMD CRCW08052R40JNTA
RES 2.4ohm 1/8W 5% 0805 SMD

RES 2.4ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08052R40JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08052R40JNTA-ND
Chip Resistor - Surface Mount CRCW08052R40JNTA-ND
2.4 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.4 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 2.4 5% 200 Rt1 Rohs Compliant Vishay - 49P0581 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 2.4 5% 200 Rt1 Rohs Compliant Vishay
49P0581
Crcw0805 2.4 5% 200 Rt1 Rohs Compliant Vishay 49P0581
CRCW0805 2.4 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 2.4 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW08052R40JNTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW08052R40JNTA
Resistors - Chip Resistor - Surface Mount CRCW08052R40JNTA
RES SMD 2.4 OHM 5% 1/8W 0805

RES SMD 2.4 OHM 5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW08052R40JNTA CRCW08052R40JNTA-ND 49P0581 CRCW08052R40JNTA
Product Name RES 2.4 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Crcw0805 2.4 5% 200 Rt1 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805 0805; 0805 (2012 Metric)
Resistance Range 2.4 ohms 2.4 ohms 2.4 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details