Vishay Intertechnology, Inc. RES 2.40 OHM 1/8W 1% 0805 SMD CRCW08052R40FNEA

Description
RES 2.40ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 2.40ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.40 OHM 1/8W 1% 0805 SMD - CRCW08052R40FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.40 OHM 1/8W 1% 0805 SMD
CRCW08052R40FNEA
RES 2.40 OHM 1/8W 1% 0805 SMD CRCW08052R40FNEA
RES 2.40ohm 1/8W 1% 0805 SMD

RES 2.40ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.40CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.40CTR-ND
Chip Resistor - Surface Mount 541-2.40CTR-ND
2.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08052R40FNEA 541-2.40CTR-ND
Product Name RES 2.40 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 2.4 ohms 2.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 2-2176230-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details