Vishay Precision Group Automotive 150V 125mW Resistor CRCW08052R21FKEA

Description
0805 Thick Film Resistor, 2.21R, 1%, 150V, 125mW, AEC-Q200 Product overview: CRCW08052R21FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052R21FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 Thick Film Resistor, 2.21R, 1%, 150V, 125mW, AEC-Q200 Product overview: CRCW08052R21FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052R21FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 150V 125mW Resistor - 52-CRCW08052R21FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 150V 125mW Resistor
52-CRCW08052R21FKEA
Automotive 150V 125mW Resistor 52-CRCW08052R21FKEA
0805 Thick Film Resistor, 2.21R, 1%, 150V, 125mW, AEC-Q200 Product overview: CRCW08052R21FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052R21FKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 2.21R, 1%, 150V, 125mW, AEC-Q200 Product overview: CRCW08052R21FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052R21FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-2.21CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.21CCTR-ND
Chip Resistor - Surface Mount 541-2.21CCTR-ND
2.21 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.21 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.21CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.21CCCT-ND
Chip Resistor - Surface Mount 541-2.21CCCT-ND
2.21 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.21 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.21CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.21CCDKR-ND
Chip Resistor - Surface Mount 541-2.21CCDKR-ND
2.21 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.21 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW08052R21FKEA - CRCW08052R21FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08052R21FKEA
CRCW08052R21FKEA
CRCW08052R21FKEA CRCW08052R21FKEA
CRCW08052R21FKEA

CRCW08052R21FKEA

Supplier's Site
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Product Status: Active Resistance: 2.21 Ohms Tolerance: ±1% Power (Watts): 0.125W, 1/8W Composition: Thick Film Features: Automotive AEC-Q200

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Product Status: Active
Resistance: 2.21 Ohms
Tolerance: ±1%
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Features: Automotive AEC-Q200

Buy Now Datasheet
Res, Thick Film, 2R21, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4371 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R21, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4371
Res, Thick Film, 2R21, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4371
RES, THICK FILM, 2R21, 1%, 0.125W, 0805, REEL; Resistance:2.21ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2R21, 1%, 0.125W, 0805, REEL; Resistance:2.21ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, 2.21Ohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay - 33AK3067 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.21Ohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay
33AK3067
Res, 2.21Ohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay 33AK3067
RES, 2.21OHM, AEC-Q200, 0.125W, 0805 ROHS COMPLIANT: YES

RES, 2.21OHM, AEC-Q200, 0.125W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW08052R21FKEA 541-2.21CCTR-ND CRCW08052R21FKEA 42K4371 33AK3067
Product Name Automotive 150V 125mW Resistor Chip Resistor - Surface Mount CRCW08052R21FKEA Resistors Chip Resistor - Surface Mount Res, Thick Film, 2R21, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, 2.21Ohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay
Resistance Range 2.21 ohms 2.21 ohms 2.21 ohms 2.21 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers