Vishay Precision Group Surface Mount Resistors CRCW08052R20JNEAIF

Description
Vishay CRCW08052R20JNEAIF
Request a Quote Datasheet
Description
Vishay CRCW08052R20JNEAIF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8123722 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123722
Surface Mount Resistors 8123722
Vishay CRCW08052R20JNEAIF

Vishay CRCW08052R20JNEAIF

Supplier's Site
Surface Mount Resistors - 1824212 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1824212
Surface Mount Resistors 1824212
Vishay CRCW08052R20JNEAIF

Vishay CRCW08052R20JNEAIF

Supplier's Site
Chip Resistor - Surface Mount - 541-2.2APCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2APCT-ND
Chip Resistor - Surface Mount 541-2.2APCT-ND
2.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.2APTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2APTR-ND
Chip Resistor - Surface Mount 541-2.2APTR-ND
2.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.2APDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2APDKR-ND
Chip Resistor - Surface Mount 541-2.2APDKR-ND
2.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 2.21ohms 1% - CRCW08052R20JNEAIF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 2.21ohms 1%
CRCW08052R20JNEAIF
Thick Film Resistors - SMD 1/8watt 2.21ohms 1% CRCW08052R20JNEAIF
Thick Film Resistors - SMD 1/8watt 2.21ohms 1%

Thick Film Resistors - SMD 1/8watt 2.21ohms 1%

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 2.2 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Vishay - 41R4752 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 2.2 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Vishay
41R4752
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 2.2 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Vishay 41R4752
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 2.2 ohm, 125 mW, 5%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 2.2 ohm, 125 mW, 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 8123722 1824212 541-2.2APCT-ND CRCW08052R20JNEAIF 41R4752
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 2.21ohms 1% Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 2.2 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Vishay
Technology / Construction Thick film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details