RES 2.2ohm .33W 5% 0805 SMD
2.2 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
2.2 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
2.2 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES SMD 2.2 OHM 5% 1/2W 0805
RES, AEC-Q200, THICK FILM, 2R2, 0805; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes
RES, AEC-Q200, THICK FILM, 2R2, 0805; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW08052R20JNEAHP | 541-2.2TACT-ND | CRCW08052R20JNEAHP | 24T7258 |
| Product Name | RES 2.2 OHM .33W 5% 0805 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Aec-Q200, Thick Film, 2R2, 0805; Resistance Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] | |
| Resistance Range | 2.2 ohms | 2.2 ohms | 2.2 ohms | 2.2 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 0.3300 watts | 0.5000 watts | 0.5000 watts | 0.5000 watts |
| Configuration | Single Resistor | Single Resistor |