Vishay Precision Group Chip Resistor - Surface Mount CRCW08052R10FKTA

Description
2.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08052R10FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08052R10FKTA-ND
Chip Resistor - Surface Mount CRCW08052R10FKTA-ND
2.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:2.1ohm; Resistance Tolerance: 1%; Power Rating:0.1... - CRCW08052R10FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:2.1ohm; Resistance Tolerance: 1%; Power Rating:0.1...
CRCW08052R10FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:2.1ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW08052R10FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:2.1ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Thick Film Chip ResistorSeries:CRCW; Resistance:2.1ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Supplier's Site
Resistor, Thick Film, 2.1 Ohm, 125Mw, 1%; Resistance Vishay - 07J4914 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.1 Ohm, 125Mw, 1%; Resistance Vishay
07J4914
Resistor, Thick Film, 2.1 Ohm, 125Mw, 1%; Resistance Vishay 07J4914
RESISTOR, THICK FILM, 2.1 OHM, 125mW, 1%; Resistance:2.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: No

RESISTOR, THICK FILM, 2.1 OHM, 125mW, 1%; Resistance:2.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08052R10FKTA-ND CRCW08052R10FKTA 07J4914
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:2.1ohm; Resistance Tolerance: 1%; Power Rating:0.1... Resistor, Thick Film, 2.1 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 2.1 ohms 2.1 ohms 2.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176091-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details