Vishay Precision Group Thick Film Resistors - SMD 1/8watt 2ohms 5% CRCW08052R00JNEA

Description
Thick Film Resistors - SMD 1/8watt 2ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 2ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 2ohms 5% - CRCW08052R00JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 2ohms 5%
CRCW08052R00JNEA
Thick Film Resistors - SMD 1/8watt 2ohms 5% CRCW08052R00JNEA
Thick Film Resistors - SMD 1/8watt 2ohms 5%

Thick Film Resistors - SMD 1/8watt 2ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-2.0ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.0ACT-ND
Chip Resistor - Surface Mount 541-2.0ACT-ND
2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.0ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.0ATR-ND
Chip Resistor - Surface Mount 541-2.0ATR-ND
2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.0ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.0ADKR-ND
Chip Resistor - Surface Mount 541-2.0ADKR-ND
2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2R, 5%, 0.125W, 0805; Resistance Vishay - 89M6806 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R, 5%, 0.125W, 0805; Resistance Vishay
89M6806
Res, Thick Film, 2R, 5%, 0.125W, 0805; Resistance Vishay 89M6806
RES, THICK FILM, 2R, 5%, 0.125W, 0805; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 2R, 5%, 0.125W, 0805; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08052R00JNEA 541-2.0ACT-ND 89M6806
Product Name Thick Film Resistors - SMD 1/8watt 2ohms 5% Chip Resistor - Surface Mount Res, Thick Film, 2R, 5%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 2 ohms 2 ohms 2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details