Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 2ohms 1% CRCW08052R00FKTA

Description
Thick Film Resistors - SMD 1/8watt 2ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 2ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 2ohms 1% - CRCW08052R00FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 2ohms 1%
CRCW08052R00FKTA
Thick Film Resistors - SMD 1/8watt 2ohms 1% CRCW08052R00FKTA
Thick Film Resistors - SMD 1/8watt 2ohms 1%

Thick Film Resistors - SMD 1/8watt 2ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW08052R00FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08052R00FKTA-ND
Chip Resistor - Surface Mount CRCW08052R00FKTA-ND
2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08052R00FKTA CRCW08052R00FKTA-ND
Product Name Thick Film Resistors - SMD 1/8watt 2ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2176761-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details