Vishay Precision Group RES 2.43M OHM 1/8W 1% 0805 SMD CRCW08052M43FKTA

Description
RES 2.43Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 2.43Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43M OHM 1/8W 1% 0805 SMD - CRCW08052M43FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43M OHM 1/8W 1% 0805 SMD
CRCW08052M43FKTA
RES 2.43M OHM 1/8W 1% 0805 SMD CRCW08052M43FKTA
RES 2.43Mohm 1/8W 1% 0805 SMD

RES 2.43Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08052M43FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08052M43FKTA-ND
Chip Resistor - Surface Mount CRCW08052M43FKTA-ND
2.43 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.43 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2M43, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4976 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M43, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4976
Res, Thick Film, 2M43, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4976
RES, THICK FILM, 2M43, 1%, 0.125W, 0805, REEL; Resistance:2.43Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 2M43, 1%, 0.125W, 0805, REEL; Resistance:2.43Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08052M43FKTA CRCW08052M43FKTA-ND 07J4976
Product Name RES 2.43M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 2M43, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 2.43E6 ohms 2.43E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details