Vishay Precision Group Chip Resistor - Surface Mount CRCW08052M37FKTA

Description
2.37 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.37 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08052M37FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08052M37FKTA-ND
Chip Resistor - Surface Mount CRCW08052M37FKTA-ND
2.37 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.37 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW08052M37FKTA - CRCW08052M37FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08052M37FKTA
CRCW08052M37FKTA
CRCW08052M37FKTA CRCW08052M37FKTA
CRCW08052M37FKTA

CRCW08052M37FKTA

Supplier's Site
Resistor, Thick Film, 2.37Mohm, 125Mw, 1%, Full Reel; Resistance Vishay - 07J4966 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.37Mohm, 125Mw, 1%, Full Reel; Resistance Vishay
07J4966
Resistor, Thick Film, 2.37Mohm, 125Mw, 1%, Full Reel; Resistance Vishay 07J4966
RESISTOR, THICK FILM, 2.37MOHM, 125mW, 1%, FULL REEL; Resistance:2.37Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 2.37MOHM, 125mW, 1%, FULL REEL; Resistance:2.37Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08052M37FKTA-ND CRCW08052M37FKTA 07J4966
Product Name Chip Resistor - Surface Mount CRCW08052M37FKTA Resistor, Thick Film, 2.37Mohm, 125Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers