Vishay Precision Group Chip Resistor - Surface Mount CRCW08052M37FKEA

Description
2.37 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.37 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.37MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.37MCCT-ND
Chip Resistor - Surface Mount 541-2.37MCCT-ND
2.37 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.37 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.37MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.37MCTR-ND
Chip Resistor - Surface Mount 541-2.37MCTR-ND
2.37 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.37 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.37MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.37MCDKR-ND
Chip Resistor - Surface Mount 541-2.37MCDKR-ND
2.37 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.37 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:2.37Mohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW08052M37FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:2.37Mohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW08052M37FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:2.37Mohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW08052M37FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:2.37Mohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:2.37Mohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Res, Thick Film, 2M37, 1%, 0.125W, 0805; Resistance Vishay - 51P0393 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M37, 1%, 0.125W, 0805; Resistance Vishay
51P0393
Res, Thick Film, 2M37, 1%, 0.125W, 0805; Resistance Vishay 51P0393
RES, THICK FILM, 2M37, 1%, 0.125W, 0805; Resistance:2.37Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M37, 1%, 0.125W, 0805; Resistance:2.37Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2M37, 1%, 0.125W, 0805, Reel; Resistance Vishay - 52K9975 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M37, 1%, 0.125W, 0805, Reel; Resistance Vishay
52K9975
Res, Thick Film, 2M37, 1%, 0.125W, 0805, Reel; Resistance Vishay 52K9975
RES, THICK FILM, 2M37, 1%, 0.125W, 0805, REEL; Resistance:2.37Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M37, 1%, 0.125W, 0805, REEL; Resistance:2.37Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-2.37MCCT-ND CRCW08052M37FKEA 51P0393
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:2.37Mohm; Resistance Tolerance:+/- 1%; Power Ratin... Res, Thick Film, 2M37, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details