The Surface Mount Thick Film Resistor from the AEC-Q200 CRCW Series has a resistance value of 2.21 MΩ and a power rating of 125 mW. It features a tolerance of 1% and a maximum voltage rating of 150 V. This resistor is RoHS compliant and is designed for high stability, with a resistance change of only 1% over 1000 hours at 70 °C. The component is suitable for use in automotive applications due to its AEC-Q200 qualification. It is constructed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor is available in a compact surface mount package, making it suitable for space-constrained designs.
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.21 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 28W4000 |
| Product Name | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.21 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay |
| Configuration | Single Resistor |