Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08052M20FKTA

Description
RES SMD 2.2M OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 2.2M OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08052M20FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052M20FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW08052M20FKTACT-ND
RES SMD 2.2M OHM 1% 1/8W 0805

RES SMD 2.2M OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08052M20FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052M20FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW08052M20FKTATR-ND
2.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08052M20FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052M20FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW08052M20FKTADKR-ND
RES SMD 2.2M OHM 1% 1/8W 0805

RES SMD 2.2M OHM 1% 1/8W 0805

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 2.2Mohms 1% - CRCW08052M20FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 2.2Mohms 1%
CRCW08052M20FKTA
Thick Film Resistors - SMD 1/8watt 2.2Mohms 1% CRCW08052M20FKTA
Thick Film Resistors - SMD 1/8watt 2.2Mohms 1%

Thick Film Resistors - SMD 1/8watt 2.2Mohms 1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW08052M20FKTACT-ND CRCW08052M20FKTA
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 2.2Mohms 1%
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1879496-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
4 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details