2.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES SMD 2.2M OHM 1% 1/8W 0805
D12/CRCW0805 100 2M2 1% ET5 e3 RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW08052M20FKEB-ND | CRCW08052M20FKEB | 49P0520 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | D12/crcw0805 100 2M2 1% Et5 E3 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | |
| Tolerance | 1 +/- % | 1 +/- % |