RES 2.15Mohm 1/8W 1% 0805 SMD
2.15 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
2.15 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
2.15 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES SMD 2.15M OHM 1% 1/8W 0805
RES, THICK FILM, 2M15, 1%, 0.125W, 0805, REEL; Resistance:2.15Mohm;
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW08052M15FKEA | 541-2.15MCTR-ND | CRCW08052M15FKEA | 47P3702 |
| Product Name | RES 2.15M OHM 1/8W 1% 0805 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Thick Film, 2M15, 1%, 0.125W, 0805, Reel; Resistance Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] | |
| Resistance Range | 2.15E6 ohms | 2.15E6 ohms | 2.15E6 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 0.1250 watts | 0.1250 watts |
| Configuration | Single Resistor | Single Resistor |