Vishay Precision Group Chip Resistor - Surface Mount CRCW08052M10FKEAC

Description
2.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
2.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08052M10FKEAC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08052M10FKEAC-ND
Chip Resistor - Surface Mount CRCW08052M10FKEAC-ND
2.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

2.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
D12/crcw0805-C 100 2M1 1% Et1 E3 Rohs Compliant Vishay - 59AC3860 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805-C 100 2M1 1% Et1 E3 Rohs Compliant Vishay
59AC3860
D12/crcw0805-C 100 2M1 1% Et1 E3 Rohs Compliant Vishay 59AC3860
D12/CRCW0805-C 100 2M1 1% ET1 E3 ROHS COMPLIANT: YES

D12/CRCW0805-C 100 2M1 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW08052M10FKEAC-ND 59AC3860
Product Name Chip Resistor - Surface Mount D12/crcw0805-C 100 2M1 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details