Vishay Intertechnology, Inc. CRCW08052M05FKTA CRCW08052M05FKTA

Description
CRCW08052M05FKTA
Request a Quote Datasheet
Description
CRCW08052M05FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW08052M05FKTA - CRCW08052M05FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08052M05FKTA
CRCW08052M05FKTA
CRCW08052M05FKTA CRCW08052M05FKTA
CRCW08052M05FKTA

CRCW08052M05FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW08052M05FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08052M05FKTA-ND
Chip Resistor - Surface Mount CRCW08052M05FKTA-ND
2.05 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.05 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 2.05Mohm, 125Mw, 1%; Resistance Vishay - 07J4930 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.05Mohm, 125Mw, 1%; Resistance Vishay
07J4930
Resistor, Thick Film, 2.05Mohm, 125Mw, 1%; Resistance Vishay 07J4930
RESISTOR, THICK FILM, 2.05MOHM, 125mW, 1%; Resistance:2.05Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 2.05MOHM, 125mW, 1%; Resistance:2.05Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08052M05FKTA CRCW08052M05FKTA-ND 07J4930
Product Name CRCW08052M05FKTA Chip Resistor - Surface Mount Resistor, Thick Film, 2.05Mohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176091-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 69.8 ohms
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details