Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 2Mohms 1% CRCW08052M00FKEB

Description
Thick Film Resistors - SMD 1/8watt 2Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 2Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 2Mohms 1% - CRCW08052M00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 2Mohms 1%
CRCW08052M00FKEB
Thick Film Resistors - SMD 1/8watt 2Mohms 1% CRCW08052M00FKEB
Thick Film Resistors - SMD 1/8watt 2Mohms 1%

Thick Film Resistors - SMD 1/8watt 2Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08052M00FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052M00FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW08052M00FKEBTR-ND
2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08052M00FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052M00FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW08052M00FKEBCT-ND
RES SMD 2M OHM 1% 1/8W 0805

RES SMD 2M OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08052M00FKEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08052M00FKEB
Chip Resistor - Surface Mount CRCW08052M00FKEB
RES SMD 2M OHM 1% 1/8W 0805

RES SMD 2M OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW08052M00FKEB 541-CRCW08052M00FKEBTR-ND CRCW08052M00FKEB
Product Name Thick Film Resistors - SMD 1/8watt 2Mohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 2.00E6 ohms 2.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details