Vishay Precision Group CRCW08052K80FKTA CRCW08052K80FKTA

Description
CRCW08052K80FKTA
Request a Quote Datasheet
Description
CRCW08052K80FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW08052K80FKTA - CRCW08052K80FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08052K80FKTA
CRCW08052K80FKTA
CRCW08052K80FKTA CRCW08052K80FKTA
CRCW08052K80FKTA

CRCW08052K80FKTA

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08052K80FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K80FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW08052K80FKTATR-ND
2.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08052K80FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K80FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW08052K80FKTACT-ND
RES SMD 2.8K OHM 1% 1/8W 0805

RES SMD 2.8K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08052K80FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K80FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW08052K80FKTADKR-ND
RES SMD 2.8K OHM 1% 1/8W 0805

RES SMD 2.8K OHM 1% 1/8W 0805

Buy Now Datasheet
Res, Thick Film, 2K8, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5015 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K8, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5015
Res, Thick Film, 2K8, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5015
RES, THICK FILM, 2K8, 1%, 0.125W, 0805, REEL; Resistance:2.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 2K8, 1%, 0.125W, 0805, REEL; Resistance:2.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08052K80FKTA 541-CRCW08052K80FKTATR-ND 07J5015
Product Name CRCW08052K80FKTA Chip Resistor - Surface Mount Res, Thick Film, 2K8, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details