Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 1/8watt 2.74Kohms 1% CRCW08052K74FKEB

Description
Vishay/DaleThick Film Resistors - SMD 1/8watt 2.74Kohms 1%
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/8watt 2.74Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/8watt 2.74Kohms 1% - CRCW08052K74FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/8watt 2.74Kohms 1%
CRCW08052K74FKEB
Vishay/DaleThick Film Resistors - SMD 1/8watt 2.74Kohms 1% CRCW08052K74FKEB
Vishay/DaleThick Film Resistors - SMD 1/8watt 2.74Kohms 1%

Vishay/DaleThick Film Resistors - SMD 1/8watt 2.74Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08052K74FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K74FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW08052K74FKEBTR-ND
2.74 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.74 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08052K74FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K74FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW08052K74FKEBCT-ND
RES SMD 2.74K OHM 1% 1/8W 0805

RES SMD 2.74K OHM 1% 1/8W 0805

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08052K74FKEB 541-CRCW08052K74FKEBTR-ND
Product Name Vishay/DaleThick Film Resistors - SMD 1/8watt 2.74Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 2740 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details