Vishay Intertechnology, Inc. SMD 0.5W 2740ohm 150V Resistor CRCW08052K74FKEAHP

Description
Fixed Resistor, Metal Glaze/thick Film, 0.5W, 2740ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW08052K74FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 2740ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 2740ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052K74FKEAH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 0.5W, 2740ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW08052K74FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 2740ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 2740ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052K74FKEAH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.5W 2740ohm 150V Resistor - 52-CRCW08052K74FKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5W 2740ohm 150V Resistor
52-CRCW08052K74FKEAHP
SMD 0.5W 2740ohm 150V Resistor 52-CRCW08052K74FKEAHP
Fixed Resistor, Metal Glaze/thick Film, 0.5W, 2740ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW08052K74FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 2740ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 2740ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052K74FKEAH P can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.5W, 2740ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW08052K74FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 2740ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 2740ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052K74FKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
959624-CRCW08052K74FKEAHP
Resistors - Chip Resistor - Surface Mount 959624-CRCW08052K74FKEAHP
Win Source Part Number: 959624-CRCW08052K74F KEAHP Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 2.74 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-CRCW08052K74FKEA HPCT,541-CRCW08052K7 4FKEAHPTR,CRCW08052K 74FKEAHP-ND,541-CRCW 08052K74FKEAHPDKR Base Product Number: CRCW0805

Win Source Part Number: 959624-CRCW08052K74FKEAHP
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW-HP
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.74 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-CRCW08052K74FKEAHPCT,541-CRCW08052K74FKEAHPTR,CRCW08052K74FKEAHP-ND,541-CRCW08052K74FKEAHPDKR
Base Product Number: CRCW0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08052K74FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K74FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW08052K74FKEAHPTR-ND
2.74 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.74 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08052K74FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K74FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW08052K74FKEAHPDKR-ND
2.74 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.74 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08052K74FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K74FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW08052K74FKEAHPCT-ND
2.74 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.74 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 2.74K OHM .33W 1% 0805 SMD - CRCW08052K74FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM .33W 1% 0805 SMD
CRCW08052K74FKEAHP
RES 2.74K OHM .33W 1% 0805 SMD CRCW08052K74FKEAHP
RES 2.74Kohm .33W 1% 0805 SMD

RES 2.74Kohm .33W 1% 0805 SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 52-CRCW08052K74FKEAHP 959624-CRCW08052K74FKEAHP 541-CRCW08052K74FKEAHPTR-ND CRCW08052K74FKEAHP
Product Name SMD 0.5W 2740ohm 150V Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES 2.74K OHM .33W 1% 0805 SMD
Resistance Range 2740 ohms 2740 ohms 2740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers