Vishay Intertechnology, Inc. RES 2.7K OHM 1/8W 5% 0805 SMD CRCW08052K70JNTA

Description
RES 2.7Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 2.7Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7K OHM 1/8W 5% 0805 SMD - CRCW08052K70JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1/8W 5% 0805 SMD
CRCW08052K70JNTA
RES 2.7K OHM 1/8W 5% 0805 SMD CRCW08052K70JNTA
RES 2.7Kohm 1/8W 5% 0805 SMD

RES 2.7Kohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08052K70JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08052K70JNTA-ND
Chip Resistor - Surface Mount CRCW08052K70JNTA-ND
2.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08052K70JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08052K70JNTA
Chip Resistor - Surface Mount CRCW08052K70JNTA
RES SMD 2.7K OHM 5% 1/8W 0805

RES SMD 2.7K OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW08052K70JNTA CRCW08052K70JNTA-ND CRCW08052K70JNTA
Product Name RES 2.7K OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 2700 ohms 2700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers