Vishay Precision Group Automotive 125mW 150V Resistor CRCW08052K70FKEA

Description
0805 Thick Film Resistor, 2.7kR, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW08052K70FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052K70FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 Thick Film Resistor, 2.7kR, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW08052K70FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052K70FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 125mW 150V Resistor - 52-CRCW08052K70FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 125mW 150V Resistor
52-CRCW08052K70FKEA
Automotive 125mW 150V Resistor 52-CRCW08052K70FKEA
0805 Thick Film Resistor, 2.7kR, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW08052K70FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052K70FKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 2.7kR, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW08052K70FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052K70FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-2.70KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70KCCT-ND
Chip Resistor - Surface Mount 541-2.70KCCT-ND
2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.70KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70KCDKR-ND
Chip Resistor - Surface Mount 541-2.70KCDKR-ND
2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.70KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70KCTR-ND
Chip Resistor - Surface Mount 541-2.70KCTR-ND
2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1134873-CRCW08052K70FKEA
Resistors - Chip Resistor - Surface Mount 1134873-CRCW08052K70FKEA
Win Source Part Number: 1134873-CRCW08052K70 FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 2.7 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): CRCW08052K70FKEA.; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-2.70KCCT,541-2.7 0KCTR,541-2.70KCDKR, D12/CRCW0805 100 2K7 1% ET1 E3 Base Product Number: CRCW0805

Win Source Part Number: 1134873-CRCW08052K70FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.7 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): CRCW08052K70FKEA.;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-2.70KCCT,541-2.70KCTR,541-2.70KCDKR,D12/CRCW0805 100 2K7 1% ET1 E3
Base Product Number: CRCW0805

Buy Now Datasheet
Surface Mount Resistors - 6791222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791222
Surface Mount Resistors 6791222
Vishay CRCW08052K70FKEA

Vishay CRCW08052K70FKEA

Supplier's Site
Surface Mount Resistors - 1694619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694619
Surface Mount Resistors 1694619
Vishay CRCW08052K70FKEA

Vishay CRCW08052K70FKEA

Supplier's Site
Surface Mount Resistors - 1825319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825319
Surface Mount Resistors 1825319
Vishay CRCW08052K70FKEA

Vishay CRCW08052K70FKEA

Supplier's Site
RES 2.70K OHM 1/8W 1% 0805 SMD - CRCW08052K70FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70K OHM 1/8W 1% 0805 SMD
CRCW08052K70FKEA
RES 2.70K OHM 1/8W 1% 0805 SMD CRCW08052K70FKEA
RES 2.70Kohm 1/8W 1% 0805 SMD

RES 2.70Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08052K70FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08052K70FKEA
Chip Resistor - Surface Mount CRCW08052K70FKEA
RES SMD 2.7K OHM 1% 1/8W 0805

RES SMD 2.7K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 2K7, 1%, 0.125W, 0805; Resistance Vishay - 52K9964 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K7, 1%, 0.125W, 0805; Resistance Vishay
52K9964
Res, Thick Film, 2K7, 1%, 0.125W, 0805; Resistance Vishay 52K9964
RES, THICK FILM, 2K7, 1%, 0.125W, 0805; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 2K7, 1%, 0.125W, 0805; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K7, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4357 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K7, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4357
Res, Thick Film, 2K7, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4357
RES, THICK FILM, 2K7, 1%, 0.125W, 0805, REEL; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K7, 1%, 0.125W, 0805, REEL; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5461 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5461
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5461
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.7 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.7 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 52-CRCW08052K70FKEA 541-2.70KCCT-ND 1134873-CRCW08052K70FKEA 6791222 1825319 CRCW08052K70FKEA CRCW08052K70FKEA 52K9964 42K4357 61M5461
Product Name Automotive 125mW 150V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors RES 2.70K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 2K7, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 2K7, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Technology / Construction THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 2700 ohms 2700 ohms 2700 ohms 2700 ohms 2700 ohms 2700 ohms 2700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details