2.67 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
2.67 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
2.67 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 2K67, 1%, 0.125W, 0805, REEL; Resistance:2.67kohm;
RES, THICK FILM, 2K67, 1%, 0.125W, 0805; Resistance:2.67kohm;
RES SMD 2.67K OHM 1% 1/8W 0805
RES SMD 2.67K OHM 1% 1/8W 0805
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 541-2.67KCTR-ND | CRCW08052K67FKEA | 42K4356 | 52K9963 | CRCW08052K67FKEA | CRCW08052K67FKEA |
| Product Name | Chip Resistor - Surface Mount | CRCW08052K67FKEA | Res, Thick Film, 2K67, 1%, 0.125W, 0805, Reel; Resistance Vishay | Res, Thick Film, 2K67, 1%, 0.125W, 0805; Resistance Vishay | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | General Use | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805; 0805 [2012 Metric] | 0805; 0805 [2012 Metric] | 0805; 0805 (2012 Metric) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |