Vishay Precision Group Thick Film Resistors - SMD 1/8watt 2.61Kohms 1% 100ppm CRCW08052K61FKTA

Description
Thick Film Resistors - SMD 1/8watt 2.61Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 2.61Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 2.61Kohms 1% 100ppm - CRCW08052K61FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 2.61Kohms 1% 100ppm
CRCW08052K61FKTA
Thick Film Resistors - SMD 1/8watt 2.61Kohms 1% 100ppm CRCW08052K61FKTA
Thick Film Resistors - SMD 1/8watt 2.61Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 2.61Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW08052K61FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08052K61FKTA-ND
Chip Resistor - Surface Mount CRCW08052K61FKTA-ND
2.61 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.61 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2K61, 1%, 0.125W, 0805; Resistance Vishay - 27C3316 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K61, 1%, 0.125W, 0805; Resistance Vishay
27C3316
Res, Thick Film, 2K61, 1%, 0.125W, 0805; Resistance Vishay 27C3316
RES, THICK FILM, 2K61, 1%, 0.125W, 0805; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 2K61, 1%, 0.125W, 0805; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08052K61FKTA CRCW08052K61FKTA-ND 27C3316
Product Name Thick Film Resistors - SMD 1/8watt 2.61Kohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 2K61, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 2610 ohms 2610 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573330 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 6.2 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details