Vishay Intertechnology, Inc. RES 2K49 1% SMT 0805 CRCW08052K49FKEALF

Description
RES 2K49 1% SMT 0805
Request a Quote
Description
RES 2K49 1% SMT 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2K49 1% SMT 0805 - CRCW08052K49FKEALF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K49 1% SMT 0805
CRCW08052K49FKEALF
RES 2K49 1% SMT 0805 CRCW08052K49FKEALF
RES 2K49 1% SMT 0805

RES 2K49 1% SMT 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08052K49FKEALF
Product Name RES 2K49 1% SMT 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details