Vishay Precision Group RES 2.43K OHM 1/8W 1% 0805 SMD CRCW08052K43FKEA

Description
RES 2.43Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 2.43Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 1/8W 1% 0805 SMD - CRCW08052K43FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 1/8W 1% 0805 SMD
CRCW08052K43FKEA
RES 2.43K OHM 1/8W 1% 0805 SMD CRCW08052K43FKEA
RES 2.43Kohm 1/8W 1% 0805 SMD

RES 2.43Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.43KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.43KCCT-ND
Chip Resistor - Surface Mount 541-2.43KCCT-ND
2.43 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.43 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.43KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.43KCTR-ND
Chip Resistor - Surface Mount 541-2.43KCTR-ND
2.43 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.43 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.43KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.43KCDKR-ND
Chip Resistor - Surface Mount 541-2.43KCDKR-ND
2.43 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.43 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6791216 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791216
Surface Mount Resistors 6791216
Vishay CRCW08052K43FKEA

Vishay CRCW08052K43FKEA

Supplier's Site
Surface Mount Resistors - 1694618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694618
Surface Mount Resistors 1694618
Vishay CRCW08052K43FKEA

Vishay CRCW08052K43FKEA

Supplier's Site
Surface Mount Resistors - 1825302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825302
Surface Mount Resistors 1825302
Vishay CRCW08052K43FKEA

Vishay CRCW08052K43FKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW08052K43FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08052K43FKEA
Chip Resistor - Surface Mount CRCW08052K43FKEA
RES SMD 2.43K OHM 1% 1/8W 0805

RES SMD 2.43K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 2K43, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4353 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K43, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4353
Res, Thick Film, 2K43, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4353
RES, THICK FILM, 2K43, 1%, 0.125W, 0805, REEL; Resistance:2.43kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K43, 1%, 0.125W, 0805, REEL; Resistance:2.43kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K43, 1%, 0.125W, 0805; Resistance Vishay - 52K9958 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K43, 1%, 0.125W, 0805; Resistance Vishay
52K9958
Res, Thick Film, 2K43, 1%, 0.125W, 0805; Resistance Vishay 52K9958
RES, THICK FILM, 2K43, 1%, 0.125W, 0805; Resistance:2.43kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K43, 1%, 0.125W, 0805; Resistance:2.43kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW08052K43FKEA 541-2.43KCCT-ND 6791216 1825302 CRCW08052K43FKEA 42K4353
Product Name RES 2.43K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 2K43, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 2430 ohms 2430 ohms 2430 ohms 2430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers