Vishay Precision Group SMD 8W Resistor CRCW08052K37FKEA

Description
SMD Resistor 2.37kR 1% 1/8W 0805 Thick Film Product overview: CRCW08052K37FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052K37FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Resistor 2.37kR 1% 1/8W 0805 Thick Film Product overview: CRCW08052K37FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052K37FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8W Resistor - 52-CRCW08052K37FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-CRCW08052K37FKEA
SMD 8W Resistor 52-CRCW08052K37FKEA
SMD Resistor 2.37kR 1% 1/8W 0805 Thick Film Product overview: CRCW08052K37FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052K37FKEA can be used for catalog matching and distributor lookup.

SMD Resistor 2.37kR 1% 1/8W 0805 Thick Film Product overview: CRCW08052K37FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052K37FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-2.37KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.37KCCT-ND
Chip Resistor - Surface Mount 541-2.37KCCT-ND
2.37 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.37 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.37KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.37KCDKR-ND
Chip Resistor - Surface Mount 541-2.37KCDKR-ND
2.37 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.37 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.37KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.37KCTR-ND
Chip Resistor - Surface Mount 541-2.37KCTR-ND
2.37 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.37 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6791204 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791204
Surface Mount Resistors 6791204
Vishay CRCW08052K37FKEA

Vishay CRCW08052K37FKEA

Supplier's Site
Surface Mount Resistors - 1694614 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694614
Surface Mount Resistors 1694614
Vishay CRCW08052K37FKEA

Vishay CRCW08052K37FKEA

Supplier's Site
Surface Mount Resistors - 1825465 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825465
Surface Mount Resistors 1825465
Vishay CRCW08052K37FKEA

Vishay CRCW08052K37FKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327316-CRCW08052K37FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327316-CRCW08052K37FKEA
Resistors - Chip Resistor - Surface Mount 1327316-CRCW08052K37FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327316-CRCW08052K37 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 2.37 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D12/CRCW0805 100 2K37 1% ET1 E3,541-2.37KCCT,541- 2.37KCDKR,541-2.37KC TR Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327316-CRCW08052K37FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.37 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D12/CRCW0805 100 2K37 1% ET1 E3,541-2.37KCCT,541-2.37KCDKR,541-2.37KCTR
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
RES 2.37K OHM 1/8W 1% 0805 SMD - CRCW08052K37FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 1/8W 1% 0805 SMD
CRCW08052K37FKEA
RES 2.37K OHM 1/8W 1% 0805 SMD CRCW08052K37FKEA
RES 2.37Kohm 1/8W 1% 0805 SMD

RES 2.37Kohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Thick Film, 2K37, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4352 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K37, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4352
Res, Thick Film, 2K37, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4352
RES, THICK FILM, 2K37, 1%, 0.125W, 0805, REEL; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K37, 1%, 0.125W, 0805, REEL; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K37, 1%, 0.125W, 0805; Resistance Vishay - 52K9955 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K37, 1%, 0.125W, 0805; Resistance Vishay
52K9955
Res, Thick Film, 2K37, 1%, 0.125W, 0805; Resistance Vishay 52K9955
RES, THICK FILM, 2K37, 1%, 0.125W, 0805; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 2K37, 1%, 0.125W, 0805; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.37 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4539 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.37 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4539
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.37 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4539
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.37 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.37 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW08052K37FKEA 541-2.37KCCT-ND 6791204 1825465 1327316-CRCW08052K37FKEA CRCW08052K37FKEA 42K4352 52K9955 27W4539
Product Name SMD 8W Resistor Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount RES 2.37K OHM 1/8W 1% 0805 SMD Res, Thick Film, 2K37, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 2K37, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.37 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Technology / Construction THICK FILM Thick Film (Chip) Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 2370 ohms 2370 ohms 2370 ohms 2370 ohms 2370 ohms 2370 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers