Vishay Precision Group RES 2.2K OHM 1/8W 5% 0805 SMD CRCW08052K20JNTA

Description
RES 2.2Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 2.2Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 1/8W 5% 0805 SMD - CRCW08052K20JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 1/8W 5% 0805 SMD
CRCW08052K20JNTA
RES 2.2K OHM 1/8W 5% 0805 SMD CRCW08052K20JNTA
RES 2.2Kohm 1/8W 5% 0805 SMD

RES 2.2Kohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3024-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3024-6-ND
Chip Resistor - Surface Mount 541-3024-6-ND
2.2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3024-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3024-1-ND
Chip Resistor - Surface Mount 541-3024-1-ND
2.2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3024-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3024-2-ND
Chip Resistor - Surface Mount 541-3024-2-ND
2.2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,2.2Kohms,150Wv,5+/-% Tol,-200,200Ppm-Tc,0805-Case Rohs Compliant Vishay - 43K9988 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,2.2Kohms,150Wv,5+/-% Tol,-200,200Ppm-Tc,0805-Case Rohs Compliant Vishay
43K9988
Resistor,metal Glaze,2.2Kohms,150Wv,5+/-% Tol,-200,200Ppm-Tc,0805-Case Rohs Compliant Vishay 43K9988
Resistor,Metal Glaze,2.2KOhms,150WV ,5+/-% Tol,-200,200ppm-TC,0 805-Case RoHS Compliant: No

Resistor,Metal Glaze,2.2KOhms,150WV,5+/-% Tol,-200,200ppm-TC,0805-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08052K20JNTA 541-3024-6-ND 43K9988
Product Name RES 2.2K OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,2.2Kohms,150Wv,5+/-% Tol,-200,200Ppm-Tc,0805-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 2200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chip Resistor - Surface Mount - 1614707-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details