Vishay Precision Group Chip Resistor - Surface Mount CRCW08052K20JNEB

Description
2.2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08052K20JNEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K20JNEBTR-ND
Chip Resistor - Surface Mount 541-CRCW08052K20JNEBTR-ND
2.2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08052K20JNEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K20JNEBCT-ND
Chip Resistor - Surface Mount 541-CRCW08052K20JNEBCT-ND
RES SMD 2.2K OHM 5% 1/8W 0805

RES SMD 2.2K OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08052K20JNEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K20JNEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW08052K20JNEBDKR-ND
RES SMD 2.2K OHM 5% 1/8W 0805

RES SMD 2.2K OHM 5% 1/8W 0805

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 2.2Kohms 5% - CRCW08052K20JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 2.2Kohms 5%
CRCW08052K20JNEB
Thick Film Resistors - SMD 1/8watt 2.2Kohms 5% CRCW08052K20JNEB
Thick Film Resistors - SMD 1/8watt 2.2Kohms 5%

Thick Film Resistors - SMD 1/8watt 2.2Kohms 5%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW08052K20JNEB - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW08052K20JNEB
Resistors - Chip Resistor - Surface Mount CRCW08052K20JNEB
RES SMD 2.2K OHM 5% 1/8W 0805

RES SMD 2.2K OHM 5% 1/8W 0805

Supplier's Site
Res, Thick Film, 2K2, 5%, 0.125W, 0805; Resistance Vishay - 65J1601 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 5%, 0.125W, 0805; Resistance Vishay
65J1601
Res, Thick Film, 2K2, 5%, 0.125W, 0805; Resistance Vishay 65J1601
RES, THICK FILM, 2K2, 5%, 0.125W, 0805; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 2K2, 5%, 0.125W, 0805; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 2.2Kohm, 125Mw, 5%, Full Reel; Resistance Vishay - 83R8247 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.2Kohm, 125Mw, 5%, Full Reel; Resistance Vishay
83R8247
Resistor, Thick Film, 2.2Kohm, 125Mw, 5%, Full Reel; Resistance Vishay 83R8247
RESISTOR, THICK FILM, 2.2KOHM, 125mW, 5%, FULL REEL; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 2.2KOHM, 125mW, 5%, FULL REEL; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW08052K20JNEBTR-ND CRCW08052K20JNEB CRCW08052K20JNEB 65J1601 83R8247
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 2.2Kohms 5% Resistors - Chip Resistor - Surface Mount Res, Thick Film, 2K2, 5%, 0.125W, 0805; Resistance Vishay Resistor, Thick Film, 2.2Kohm, 125Mw, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 3-2176089-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27400 ohms
View Details
3 suppliers