Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 2.15Kohms 1% CRCW08052K15FKEB

Description
Thick Film Resistors - SMD 1/8watt 2.15Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 2.15Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 2.15Kohms 1% - CRCW08052K15FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 2.15Kohms 1%
CRCW08052K15FKEB
Thick Film Resistors - SMD 1/8watt 2.15Kohms 1% CRCW08052K15FKEB
Thick Film Resistors - SMD 1/8watt 2.15Kohms 1%

Thick Film Resistors - SMD 1/8watt 2.15Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW08052K15FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08052K15FKEB-ND
Chip Resistor - Surface Mount CRCW08052K15FKEB-ND
2.15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08052K15FKEB CRCW08052K15FKEB-ND
Product Name Thick Film Resistors - SMD 1/8watt 2.15Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 2150 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 1614968-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details