Vishay Precision Group Surface Mount Resistors CRCW08052K15FKEA

Description
Vishay CRCW08052K15FKEA
Request a Quote Datasheet
Description
Vishay CRCW08052K15FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791197 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791197
Surface Mount Resistors 6791197
Vishay CRCW08052K15FKEA

Vishay CRCW08052K15FKEA

Supplier's Site
Surface Mount Resistors - 1694611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694611
Surface Mount Resistors 1694611
Vishay CRCW08052K15FKEA

Vishay CRCW08052K15FKEA

Supplier's Site
Surface Mount Resistors - 1825408 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825408
Surface Mount Resistors 1825408
Vishay CRCW08052K15FKEA

Vishay CRCW08052K15FKEA

Supplier's Site
Thick Film Chip ResistorSeries:CRCW; Resistance:2.15kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW08052K15FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:2.15kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW08052K15FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:2.15kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW08052K15FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:2.15kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:2.15kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - 541-2.15KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.15KCTR-ND
Chip Resistor - Surface Mount 541-2.15KCTR-ND
2.15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.15KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.15KCDKR-ND
Chip Resistor - Surface Mount 541-2.15KCDKR-ND
2.15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.15KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.15KCCT-ND
Chip Resistor - Surface Mount 541-2.15KCCT-ND
2.15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2K15, 1%, 0.125W, 0805; Resistance Vishay - 52K9950 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K15, 1%, 0.125W, 0805; Resistance Vishay
52K9950
Res, Thick Film, 2K15, 1%, 0.125W, 0805; Resistance Vishay 52K9950
RES, THICK FILM, 2K15, 1%, 0.125W, 0805; Resistance:2.15kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K15, 1%, 0.125W, 0805; Resistance:2.15kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K15, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4348 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K15, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4348
Res, Thick Film, 2K15, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4348
RES, THICK FILM, 2K15, 1%, 0.125W, 0805, REEL; Resistance:2.15kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K15, 1%, 0.125W, 0805, REEL; Resistance:2.15kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 6791197 1825408 CRCW08052K15FKEA 541-2.15KCTR-ND 52K9950
Product Name Surface Mount Resistors Surface Mount Resistors Thick Film Chip ResistorSeries:CRCW; Resistance:2.15kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Res, Thick Film, 2K15, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS RoHS
Resistance Range 2150 ohms 2150 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 2567787P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2553FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details