Vishay Precision Group Thick Film Resistors - SMD 1/8watt 2Kohms 1% CRCW08052K00FKEB

Description
Thick Film Resistors - SMD 1/8watt 2Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 2Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 2Kohms 1% - CRCW08052K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 2Kohms 1%
CRCW08052K00FKEB
Thick Film Resistors - SMD 1/8watt 2Kohms 1% CRCW08052K00FKEB
Thick Film Resistors - SMD 1/8watt 2Kohms 1%

Thick Film Resistors - SMD 1/8watt 2Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08052K00FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K00FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW08052K00FKEBTR-ND
2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08052K00FKEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K00FKEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW08052K00FKEBDKR-ND
2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08052K00FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K00FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW08052K00FKEBCT-ND
2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 83R8246 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K, 1%, 0.125W, 0805, Reel; Resistance Vishay
83R8246
Res, Thick Film, 2K, 1%, 0.125W, 0805, Reel; Resistance Vishay 83R8246
RES, THICK FILM, 2K, 1%, 0.125W, 0805, REEL; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K, 1%, 0.125W, 0805, REEL; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K, 1%, 0.125W, 0805; Resistance Vishay - 65J1649 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K, 1%, 0.125W, 0805; Resistance Vishay
65J1649
Res, Thick Film, 2K, 1%, 0.125W, 0805; Resistance Vishay 65J1649
RES, THICK FILM, 2K, 1%, 0.125W, 0805; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 2K, 1%, 0.125W, 0805; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW08052K00FKEB 541-CRCW08052K00FKEBTR-ND 83R8246 65J1649
Product Name Thick Film Resistors - SMD 1/8watt 2Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 2K, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 2K, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD563GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details