Vishay Precision Group RES 294K OHM 1/8W 1% 0805 SMD CRCW0805294KFKEA

Description
RES 294Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 294Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294K OHM 1/8W 1% 0805 SMD - CRCW0805294KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294K OHM 1/8W 1% 0805 SMD
CRCW0805294KFKEA
RES 294K OHM 1/8W 1% 0805 SMD CRCW0805294KFKEA
RES 294Kohm 1/8W 1% 0805 SMD

RES 294Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-294KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-294KCCT-ND
Chip Resistor - Surface Mount 541-294KCCT-ND
294 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

294 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-294KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-294KCDKR-ND
Chip Resistor - Surface Mount 541-294KCDKR-ND
294 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

294 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-294KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-294KCTR-ND
Chip Resistor - Surface Mount 541-294KCTR-ND
294 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

294 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0805294KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805294KFKEA
Chip Resistor - Surface Mount CRCW0805294KFKEA
RES SMD 294K OHM 1% 1/8W 0805

RES SMD 294K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0805294KFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0805294KFKEA
Resistors - Chip Resistor - Surface Mount CRCW0805294KFKEA
RES SMD 294K OHM 1% 1/8W 0805

RES SMD 294K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 294K, 1%, 0.125W, 0805; Resistance Vishay - 53K0089 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 294K, 1%, 0.125W, 0805; Resistance Vishay
53K0089
Res, Thick Film, 294K, 1%, 0.125W, 0805; Resistance Vishay 53K0089
RES, THICK FILM, 294K, 1%, 0.125W, 0805; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 294K, 1%, 0.125W, 0805; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 294K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4439 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 294K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4439
Res, Thick Film, 294K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4439
RES, THICK FILM, 294K, 1%, 0.125W, 0805, REEL; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 294K, 1%, 0.125W, 0805, REEL; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW0805294KFKEA 541-294KCCT-ND CRCW0805294KFKEA CRCW0805294KFKEA 53K0089
Product Name RES 294K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 294K, 1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 294000 ohms 294000 ohms 294000 ohms 294000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details