Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080528R0FKTA

Description
28 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
28 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080528R0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080528R0FKTA-ND
Chip Resistor - Surface Mount CRCW080528R0FKTA-ND
28 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

28 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW080528R0FKTA - CRCW080528R0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080528R0FKTA
CRCW080528R0FKTA
CRCW080528R0FKTA CRCW080528R0FKTA
CRCW080528R0FKTA

CRCW080528R0FKTA

Supplier's Site
Resistor, Thick Film, 28 Ohm, 125Mw, 1%; Resistance Vishay - 07J5011 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 28 Ohm, 125Mw, 1%; Resistance Vishay
07J5011
Resistor, Thick Film, 28 Ohm, 125Mw, 1%; Resistance Vishay 07J5011
RESISTOR, THICK FILM, 28 OHM, 125mW, 1%; Resistance:28ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: No

RESISTOR, THICK FILM, 28 OHM, 125mW, 1%; Resistance:28ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080528R0FKTA-ND CRCW080528R0FKTA 07J5011
Product Name Chip Resistor - Surface Mount CRCW080528R0FKTA Resistor, Thick Film, 28 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 28 ohms 28 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers