Vishay Precision Group CRCW080528K0FKEA CRCW080528K0FKEA

Description
CRCW080528K0FKEA
Request a Quote Datasheet
Description
CRCW080528K0FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW080528K0FKEA - CRCW080528K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080528K0FKEA
CRCW080528K0FKEA
CRCW080528K0FKEA CRCW080528K0FKEA
CRCW080528K0FKEA

CRCW080528K0FKEA

Supplier's Site
Automotive 125mW 150V Resistor - 52-CRCW080528K0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 125mW 150V Resistor
52-CRCW080528K0FKEA
Automotive 125mW 150V Resistor 52-CRCW080528K0FKEA
0805 Thick Film Resistor, 28kR, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW080528K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080528K0FKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 28kR, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW080528K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080528K0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1327235-CRCW080528K0FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327235-CRCW080528K0FKEA
Resistors - Chip Resistor - Surface Mount 1327235-CRCW080528K0FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327235-CRCW080528K0 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 28 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D12/CRCW0805 100 28K 1% ET1 E3,541-28.0KCCT,541- 28.0KCTR,541-28.0KCD KR Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327235-CRCW080528K0FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 28 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D12/CRCW0805 100 28K 1% ET1 E3,541-28.0KCCT,541-28.0KCTR,541-28.0KCDKR
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Surface Mount Resistors - 6791190 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791190
Surface Mount Resistors 6791190
Vishay CRCW080528K0FKEA

Vishay CRCW080528K0FKEA

Supplier's Site
Surface Mount Resistors - 1694609 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694609
Surface Mount Resistors 1694609
Vishay CRCW080528K0FKEA

Vishay CRCW080528K0FKEA

Supplier's Site
Surface Mount Resistors - 1825341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825341
Surface Mount Resistors 1825341
Vishay CRCW080528K0FKEA

Vishay CRCW080528K0FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-28.0KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-28.0KCDKR-ND
Chip Resistor - Surface Mount 541-28.0KCDKR-ND
28 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

28 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-28.0KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-28.0KCCT-ND
Chip Resistor - Surface Mount 541-28.0KCCT-ND
28 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

28 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-28.0KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-28.0KCTR-ND
Chip Resistor - Surface Mount 541-28.0KCTR-ND
28 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

28 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 28K, 1%, 0.125W, 0805; Resistance Vishay - 53K0080 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 28K, 1%, 0.125W, 0805; Resistance Vishay
53K0080
Res, Thick Film, 28K, 1%, 0.125W, 0805; Resistance Vishay 53K0080
RES, THICK FILM, 28K, 1%, 0.125W, 0805; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 28K, 1%, 0.125W, 0805; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 28K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4429 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 28K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4429
Res, Thick Film, 28K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4429
RES, THICK FILM, 28K, 1%, 0.125W, 0805, REEL; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 28K, 1%, 0.125W, 0805, REEL; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW080528K0FKEA 52-CRCW080528K0FKEA 1327235-CRCW080528K0FKEA 6791190 1825341 541-28.0KCDKR-ND 53K0080 42K4429
Product Name CRCW080528K0FKEA Automotive 125mW 150V Resistor Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 28K, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 28K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 28000 ohms 28000 ohms 28000 ohms 28000 ohms 28000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details