Vishay Precision Group CRCW0805287KFKEA CRCW0805287KFKEA

Description
CRCW0805287KFKEA
Request a Quote Datasheet
Description
CRCW0805287KFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0805287KFKEA - CRCW0805287KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805287KFKEA
CRCW0805287KFKEA
CRCW0805287KFKEA CRCW0805287KFKEA
CRCW0805287KFKEA

CRCW0805287KFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-287KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-287KCTR-ND
Chip Resistor - Surface Mount 541-287KCTR-ND
287 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

287 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-287KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-287KCCT-ND
Chip Resistor - Surface Mount 541-287KCCT-ND
287 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

287 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-287KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-287KCDKR-ND
Chip Resistor - Surface Mount 541-287KCDKR-ND
287 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

287 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0805287KFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0805287KFKEA
Resistors - Chip Resistor - Surface Mount CRCW0805287KFKEA
RES SMD 287K OHM 1% 1/8W 0805

RES SMD 287K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 287K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4435 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 287K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4435
Res, Thick Film, 287K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4435
RES, THICK FILM, 287K, 1%, 0.125W, 0805, REEL; Resistance:287kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 287K, 1%, 0.125W, 0805, REEL; Resistance:287kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 287K, 1%, 0.125W, 0805; Resistance Vishay - 53K0085 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 287K, 1%, 0.125W, 0805; Resistance Vishay
53K0085
Res, Thick Film, 287K, 1%, 0.125W, 0805; Resistance Vishay 53K0085
RES, THICK FILM, 287K, 1%, 0.125W, 0805; Resistance:287kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 287K, 1%, 0.125W, 0805; Resistance:287kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0805287KFKEA 541-287KCTR-ND CRCW0805287KFKEA 42K4435
Product Name CRCW0805287KFKEA Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 287K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573183 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 510 ohms
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers