Vishay Precision Group Thick Film Resistors - SMD 1/8watt 27ohms 1% CRCW080527R0FKEA

Description
Thick Film Resistors - SMD 1/8watt 27ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 27ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 27ohms 1% - CRCW080527R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 27ohms 1%
CRCW080527R0FKEA
Thick Film Resistors - SMD 1/8watt 27ohms 1% CRCW080527R0FKEA
Thick Film Resistors - SMD 1/8watt 27ohms 1%

Thick Film Resistors - SMD 1/8watt 27ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-27.0CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.0CDKR-ND
Chip Resistor - Surface Mount 541-27.0CDKR-ND
27 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

27 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-27.0CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.0CTR-ND
Chip Resistor - Surface Mount 541-27.0CTR-ND
27 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

27 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-27.0CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.0CCT-ND
Chip Resistor - Surface Mount 541-27.0CCT-ND
27 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

27 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1326316-CRCW080527R0FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326316-CRCW080527R0FKEA
Resistors - Chip Resistor - Surface Mount 1326316-CRCW080527R0FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1326316-CRCW080527R0 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 27 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-27.0CCT,D12/CRCW 0805 100 27R 1% ET1 E3,541-27.0CTR,541-2 7.0CDKR Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1326316-CRCW080527R0FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 27 Ohms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-27.0CCT,D12/CRCW0805 100 27R 1% ET1 E3,541-27.0CTR,541-27.0CDKR
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 27 Ohm 8W Resistor - 52-CRCW080527R0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27 Ohm 8W Resistor
52-CRCW080527R0FKEA
SMD 27 Ohm 8W Resistor 52-CRCW080527R0FKEA
27 Ohm 1% 1/8W 0805 SMD Thick Film Resistor Product overview: CRCW080527R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080527R0FKEA can be used for catalog matching and distributor lookup.

27 Ohm 1% 1/8W 0805 SMD Thick Film Resistor Product overview: CRCW080527R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080527R0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6791187 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791187
Surface Mount Resistors 6791187
Vishay CRCW080527R0FKEA

Vishay CRCW080527R0FKEA

Supplier's Site
Surface Mount Resistors - 1694608 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694608
Surface Mount Resistors 1694608
Vishay CRCW080527R0FKEA

Vishay CRCW080527R0FKEA

Supplier's Site
Surface Mount Resistors - 1825135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825135
Surface Mount Resistors 1825135
Vishay CRCW080527R0FKEA

Vishay CRCW080527R0FKEA

Supplier's Site
Res, Thick Film, 27R, 1%, 0.125W, 0805; Resistance Vishay - 53K0074 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27R, 1%, 0.125W, 0805; Resistance Vishay
53K0074
Res, Thick Film, 27R, 1%, 0.125W, 0805; Resistance Vishay 53K0074
RES, THICK FILM, 27R, 1%, 0.125W, 0805; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 27R, 1%, 0.125W, 0805; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 27R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4423 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4423
Res, Thick Film, 27R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4423
RES, THICK FILM, 27R, 1%, 0.125W, 0805, REEL; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 27R, 1%, 0.125W, 0805, REEL; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW080527R0FKEA 541-27.0CDKR-ND 1326316-CRCW080527R0FKEA 52-CRCW080527R0FKEA 6791187 1825135 53K0074 42K4423
Product Name Thick Film Resistors - SMD 1/8watt 27ohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 27 Ohm 8W Resistor Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 27R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 27R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 27 ohms 27 ohms 27 ohms 27 ohms 27 ohms 27 ohms 27 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2-2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details