Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 27.4Kohms 1% CRCW080527K4FKEB

Description
Thick Film Resistors - SMD 1/8watt 27.4Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 27.4Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 27.4Kohms 1% - CRCW080527K4FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 27.4Kohms 1%
CRCW080527K4FKEB
Thick Film Resistors - SMD 1/8watt 27.4Kohms 1% CRCW080527K4FKEB
Thick Film Resistors - SMD 1/8watt 27.4Kohms 1%

Thick Film Resistors - SMD 1/8watt 27.4Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW080527K4FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080527K4FKEB-ND
Chip Resistor - Surface Mount CRCW080527K4FKEB-ND
27.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

27.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080527K4FKEB CRCW080527K4FKEB-ND
Product Name Thick Film Resistors - SMD 1/8watt 27.4Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 27400 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6802FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details