Vishay Intertechnology, Inc. THICK FILM,0805,27.4K OHM,.5%,1/8W,100PPM,SMD,TR CRCW080527K4DKEAP

Description
THICK FILM,0805,27.4Kohm,. 5%,1/8W,100PPM,SMD,T R
Request a Quote Datasheet
Description
THICK FILM,0805,27.4Kohm,. 5%,1/8W,100PPM,SMD,T R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THICK FILM,0805,27.4K OHM,.5%,1/8W,100PPM,SMD,TR - CRCW080527K4DKEAP - ASAP Semiconductor LLC
Anaheim, CA, United States
THICK FILM,0805,27.4K OHM,.5%,1/8W,100PPM,SMD,TR
CRCW080527K4DKEAP
THICK FILM,0805,27.4K OHM,.5%,1/8W,100PPM,SMD,TR CRCW080527K4DKEAP
THICK FILM,0805,27.4Kohm,. 5%,1/8W,100PPM,SMD,T R

THICK FILM,0805,27.4Kohm,.5%,1/8W,100PPM,SMD,TR

Supplier's Site
Chip Resistor - Surface Mount - CRCW080527K4DKEAP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080527K4DKEAP-ND
Chip Resistor - Surface Mount CRCW080527K4DKEAP-ND
27.4 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

27.4 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080527K4DKEAP CRCW080527K4DKEAP-ND
Product Name THICK FILM,0805,27.4K OHM,.5%,1/8W,100PPM,SMD,TR Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 27400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details