Vishay Intertechnology, Inc. RES 27K OHM 1/8W 5% 0805 SMD CRCW080527K0JNTA

Description
RES 27Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 27Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27K OHM 1/8W 5% 0805 SMD - CRCW080527K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27K OHM 1/8W 5% 0805 SMD
CRCW080527K0JNTA
RES 27K OHM 1/8W 5% 0805 SMD CRCW080527K0JNTA
RES 27Kohm 1/8W 5% 0805 SMD

RES 27Kohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080527K0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080527K0JNTA-ND
Chip Resistor - Surface Mount CRCW080527K0JNTA-ND
27 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

27 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 27K 5% 200 Rt1 Rohs Compliant Vishay - 49P0750 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 27K 5% 200 Rt1 Rohs Compliant Vishay
49P0750
Crcw0805 27K 5% 200 Rt1 Rohs Compliant Vishay 49P0750
CRCW0805 27K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 27K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080527K0JNTA CRCW080527K0JNTA-ND 49P0750
Product Name RES 27K OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Crcw0805 27K 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 27000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2403FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details