Vishay Precision Group RES 27.0K OHM .33W 1% 0805 SMD CRCW080527K0FKEAHP

Description
RES 27.0Kohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 27.0Kohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.0K OHM .33W 1% 0805 SMD - CRCW080527K0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.0K OHM .33W 1% 0805 SMD
CRCW080527K0FKEAHP
RES 27.0K OHM .33W 1% 0805 SMD CRCW080527K0FKEAHP
RES 27.0Kohm .33W 1% 0805 SMD

RES 27.0Kohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-27.0KTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.0KTTR-ND
Chip Resistor - Surface Mount 541-27.0KTTR-ND
27 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

27 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-27.0KTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.0KTCT-ND
Chip Resistor - Surface Mount 541-27.0KTCT-ND
27 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

27 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-27.0KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.0KTDKR-ND
Chip Resistor - Surface Mount 541-27.0KTDKR-ND
27 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

27 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 27 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay - 41R4763 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 27 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay
41R4763
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 27 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay 41R4763
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 27 kohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 27 kohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080527K0FKEAHP 541-27.0KTTR-ND 41R4763
Product Name RES 27.0K OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 27 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details