Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:274kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0805274KFKEA

Description
Thick Film ResistorSeries:CRCW; Resistance:274kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:274kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:274kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW0805274KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:274kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW0805274KFKEA
Thick Film ResistorSeries:CRCW; Resistance:274kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0805274KFKEA
Thick Film ResistorSeries:CRCW; Resistance:274kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:274kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - 541-274KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-274KCDKR-ND
Chip Resistor - Surface Mount 541-274KCDKR-ND
274 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

274 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-274KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-274KCCT-ND
Chip Resistor - Surface Mount 541-274KCCT-ND
274 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

274 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-274KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-274KCTR-ND
Chip Resistor - Surface Mount 541-274KCTR-ND
274 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

274 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 274K, 1%, 0.125W, 0805; Resistance Vishay - 53K0078 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 274K, 1%, 0.125W, 0805; Resistance Vishay
53K0078
Res, Thick Film, 274K, 1%, 0.125W, 0805; Resistance Vishay 53K0078
RES, THICK FILM, 274K, 1%, 0.125W, 0805; Resistance:274kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 274K, 1%, 0.125W, 0805; Resistance:274kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 274K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4427 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 274K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4427
Res, Thick Film, 274K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4427
RES, THICK FILM, 274K, 1%, 0.125W, 0805, REEL; Resistance:274kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 274K, 1%, 0.125W, 0805, REEL; Resistance:274kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805274KFKEA 541-274KCDKR-ND 53K0078
Product Name Thick Film ResistorSeries:CRCW; Resistance:274kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Chip Resistor - Surface Mount Res, Thick Film, 274K, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567801P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details