VISHAY INTERTECHNOLOGY, INC.
CRCW0805271JT -- RES SMT 270 OHM 5% (0805)
Vishay Intertechnology, Inc.
RES SMT 270 OHM 5% (0805)
CRCW0805271JT
Description
RES SMT 270ohm 5% (0805)
Request a Quote
Email Supplier
Description
RES SMT 270ohm 5% (0805)
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0805271JT |
|
Product Name
|
RES SMT 270 OHM 5% (0805) |
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); 0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers